Kingbright Corporation Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright L-42WUM/1EGWT

Description
CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 8mcd, G 12mcd; Forward Voltage / RoHS Compliant: Yes
Description
CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 8mcd, G 12mcd; Forward Voltage / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright - 38AJ1526 - Newark, An Avnet Company
Chicago, IL, United States
Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright
38AJ1526
Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright 38AJ1526
CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 8mcd, G 12mcd; Forward Voltage / RoHS Compliant: Yes

CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 8mcd, G 12mcd; Forward Voltage / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 38AJ1526
Product Name Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1393378 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details