Kingbright Corporation Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright L-150A9VS/1EGW

Description
CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 30mcd, G 50mcd; Forward RoHS Compliant: Yes
Description
CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 30mcd, G 50mcd; Forward RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright - 28AK5117 - Newark, An Avnet Company
Chicago, IL, United States
Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright
28AK5117
Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright 28AK5117
CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 30mcd, G 50mcd; Forward RoHS Compliant: Yes

CB INDICATOR, 1, BI-COLOUR, RED/GREEN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 30mcd, G 50mcd; Forward RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 28AK5117
Product Name Cb Indicator, 1, Bi-Colour, Red/green; Led Colour Kingbright
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lamps - 105023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details