Kingbright Corporation PCB LED Indicators L-130WCP/2EGW

Description
Red/grn bi-level cbi,3mm,L-130WCP/2EG W
Request a Quote Datasheet
Description
Red/grn bi-level cbi,3mm,L-130WCP/2EG W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 4664406 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
4664406
PCB LED Indicators 4664406
Red/grn bi-level cbi,3mm,L-130WCP/2EG W

Red/grn bi-level cbi,3mm,L-130WCP/2EGW

Supplier's Site
Led, 3Mm, Red/green, 30/25Mcd; Led Color Kingbright - 64T3269 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red/green, 30/25Mcd; Led Color Kingbright
64T3269
Led, 3Mm, Red/green, 30/25Mcd; Led Color Kingbright 64T3269
LED, 3MM, RED/GREEN, 30/25MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 25mcd; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

LED, 3MM, RED/GREEN, 30/25MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 25mcd; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4664406 64T3269
Product Name PCB LED Indicators Led, 3Mm, Red/green, 30/25Mcd; Led Color Kingbright
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details