Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120721-KTIR0621DS
Forward Voltage: 1.2 V
Peak Wavelength: 940 nm
Forward Current: 50 mA
Number of Pins: 4
Current Transfer Ratio: 200 %
Input Current: 50 mA
Rise Time: 90 µs
Categories: Custom Parts
Alternative Parts (Cross-Reference): KTIR 0621 DS;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Max Output Current: 40 mA
Reverse Voltage (DC): 6 V
Max Operating Temperature: 85 °C
Max Collector Current: 40 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120721-KTIR0621DS |
| Product Name | Custom Parts - Custom Parts (J - M) - KTIR0621DS |