Kingbright Corporation Custom Parts - Custom Parts (J - M) - KTIR0511S KTIR0511S

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128526-KTIR0511S Forward Voltage: 1.2 V Peak Wavelength: 940 nm Forward Current: 50 mA Number of Pins: 4 Input Current: 50 mA Rise Time: 5 µs Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Reverse Voltage (DC): 6 V
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128526-KTIR0511S Forward Voltage: 1.2 V Peak Wavelength: 940 nm Forward Current: 50 mA Number of Pins: 4 Input Current: 50 mA Rise Time: 5 µs Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Reverse Voltage (DC): 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - KTIR0511S - 1128526-KTIR0511S - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - KTIR0511S
1128526-KTIR0511S
Custom Parts - Custom Parts (J - M) - KTIR0511S 1128526-KTIR0511S
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128526-KTIR0511S Forward Voltage: 1.2 V Peak Wavelength: 940 nm Forward Current: 50 mA Number of Pins: 4 Input Current: 50 mA Rise Time: 5 µs Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Reverse Voltage (DC): 6 V

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128526-KTIR0511S
Forward Voltage: 1.2 V
Peak Wavelength: 940 nm
Forward Current: 50 mA
Number of Pins: 4
Input Current: 50 mA
Rise Time: 5 µs
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Reverse Voltage (DC): 6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1128526-KTIR0511S
Product Name Custom Parts - Custom Parts (J - M) - KTIR0511S
Unlock Full Specs
to access all available technical data