Kingbright Corporation OEM Parts - OEM Parts (J - L) - KTIR0311S KTIR0311S

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962535-KTIR0311S Forward Voltage: 1.2 V Peak Wavelength: 940 nm Forward Current: 50 mA Number of Pins: 4 Input Current: 50 mA Rise Time: 5 µs Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Reverse Voltage (DC): 6 V
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962535-KTIR0311S Forward Voltage: 1.2 V Peak Wavelength: 940 nm Forward Current: 50 mA Number of Pins: 4 Input Current: 50 mA Rise Time: 5 µs Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Reverse Voltage (DC): 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KTIR0311S - 962535-KTIR0311S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KTIR0311S
962535-KTIR0311S
OEM Parts - OEM Parts (J - L) - KTIR0311S 962535-KTIR0311S
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962535-KTIR0311S Forward Voltage: 1.2 V Peak Wavelength: 940 nm Forward Current: 50 mA Number of Pins: 4 Input Current: 50 mA Rise Time: 5 µs Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Reverse Voltage (DC): 6 V

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962535-KTIR0311S
Forward Voltage: 1.2 V
Peak Wavelength: 940 nm
Forward Current: 50 mA
Number of Pins: 4
Input Current: 50 mA
Rise Time: 5 µs
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
Reverse Voltage (DC): 6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 962535-KTIR0311S
Product Name OEM Parts - OEM Parts (J - L) - KTIR0311S
Unlock Full Specs
to access all available technical data