Kingbright Corporation OEM Parts - OEM Parts (J - L) - KPTR-3216VBC-D KPTR-3216VBC-D

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067826-KPTR-3216VBC -D Mounting: SMD (SMT) Forward Voltage: 4 V Luminous Intensity: 180 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: OEM Parts(J-L) Case / Package: 3216 Number of LEDs: 1 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Dominant Wavelength: 470 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067826-KPTR-3216VBC -D Mounting: SMD (SMT) Forward Voltage: 4 V Luminous Intensity: 180 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: OEM Parts(J-L) Case / Package: 3216 Number of LEDs: 1 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Dominant Wavelength: 470 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KPTR-3216VBC-D - 1067826-KPTR-3216VBC-D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KPTR-3216VBC-D
1067826-KPTR-3216VBC-D
OEM Parts - OEM Parts (J - L) - KPTR-3216VBC-D 1067826-KPTR-3216VBC-D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067826-KPTR-3216VBC -D Mounting: SMD (SMT) Forward Voltage: 4 V Luminous Intensity: 180 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Categories: OEM Parts(J-L) Case / Package: 3216 Number of LEDs: 1 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Dominant Wavelength: 470 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067826-KPTR-3216VBC-D
Mounting: SMD (SMT)
Forward Voltage: 4 V
Luminous Intensity: 180 mcd
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Categories: OEM Parts(J-L)
Case / Package: 3216
Number of LEDs: 1
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Dominant Wavelength: 470 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1067826-KPTR-3216VBC-D
Product Name OEM Parts - OEM Parts (J - L) - KPTR-3216VBC-D
Unlock Full Specs
to access all available technical data