Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067823-KPTR-3216PBC
Viewing Angle: 120 °
Wavelength: 470 nm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067823-KPTR-3216PBC-A |
| Product Name | OEM Parts - OEM Parts (J - L) - KPTR-3216PBC-A |