Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962093-KPTL-3216ZGC-
Mounting: SMD (SMT)
Forward Voltage: 4 V
Luminous Intensity: 1.5 cd
Forward Current: 30 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 2
Categories: OEM Parts(J-L)
Case / Package: 3216
Number of LEDs: 1
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Dominant Wavelength: 525 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962093-KPTL-3216ZGC-G |
| Product Name | OEM Parts - OEM Parts (J - L) - KPTL-3216ZGC-G |