Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976562-KPTD-3216EC
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Categories: OEM Parts(J-L)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976562-KPTD-3216EC |
| Product Name | OEM Parts - OEM Parts (J - L) - KPTD-3216EC |