Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067794-KPT3216LSURC
Packaging: Cut Tape
Color: Red
Forward Voltage: 1.75 V
Luminous Intensity: 15 mcd
Forward Current: 30 mA
Viewing Angle: 120 °
Wavelength: 635 nm
Categories: OEM Parts(J-L)
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KPT3216LSURCKKPT-321
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067794-KPT3216LSURCK |
| Product Name | OEM Parts - OEM Parts (J - L) - KPT3216LSURCK |