Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067800-KPT-3216SRD-
Viewing Angle: 120 °
Wavelength: 640 nm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067800-KPT-3216SRD-PRV |
| Product Name | OEM Parts - OEM Parts (J - L) - KPT-3216SRD-PRV |