Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067793-KPT-3216LVSE
Color: Red
Forward Voltage: 1.8 V
Luminous Intensity: 40 mcd
Forward Current: 2 mA
Viewing Angle: 140 °
Wavelength: 625 nm
Categories: OEM Parts(J-L)
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067793-KPT-3216LVSECK-J3-PRV |
| Product Name | OEM Parts - OEM Parts (J - L) - KPT-3216LVSECK-J3-PRV |