Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984247-KPT-1608SRC-P
Packaging: Cut Tape
Color: Red
Forward Voltage: 1.85 V
Luminous Intensity: 30 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 640 nm
Categories: OEM Parts(J-L)
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 640 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984247-KPT-1608SRC-PRV |
| Product Name | OEM Parts - OEM Parts (J - L) - KPT-1608SRC-PRV |