Kingbright Corporation Colour Sensor, Photodiode, Rgb, 2Mm; Sensing Range Max Kingbright KPS-5130PD7C

Description
COLOUR SENSOR, PHOTODIODE, RGB, 2MM; Sensing Range Max:2mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:Full Colour; Colour Resolution:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
COLOUR SENSOR, PHOTODIODE, RGB, 2MM; Sensing Range Max:2mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:Full Colour; Colour Resolution:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour Sensor, Photodiode, Rgb, 2Mm; Sensing Range Max Kingbright - 27X9138 - Newark, An Avnet Company
Chicago, IL, United States
Colour Sensor, Photodiode, Rgb, 2Mm; Sensing Range Max Kingbright
27X9138
Colour Sensor, Photodiode, Rgb, 2Mm; Sensing Range Max Kingbright 27X9138
COLOUR SENSOR, PHOTODIODE, RGB, 2MM; Sensing Range Max:2mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:Full Colour; Colour Resolution:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

COLOUR SENSOR, PHOTODIODE, RGB, 2MM; Sensing Range Max:2mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:Full Colour; Colour Resolution:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 27X9138
Product Name Colour Sensor, Photodiode, Rgb, 2Mm; Sensing Range Max Kingbright
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details