Kingbright Corporation Colour & Light Sensor ICs KPS-3227SP1C

Description
Kingbright KPS-3227SP1C
Request a Quote Datasheet
Description
Kingbright KPS-3227SP1C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 8717365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
8717365P
Colour & Light Sensor ICs 8717365P
Kingbright KPS-3227SP1C

Kingbright KPS-3227SP1C

Supplier's Site
Colour & Light Sensor ICs - 8717365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
8717365
Colour & Light Sensor ICs 8717365
Kingbright KPS-3227SP1C

Kingbright KPS-3227SP1C

Supplier's Site
Colour & Light Sensor ICs - 1654325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1654325
Colour & Light Sensor ICs 1654325
Kingbright KPS-3227SP1C

Kingbright KPS-3227SP1C

Supplier's Site
Optical Sensor, Phototransistor, Npn; Sensor Output Kingbright - 27X9137 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor, Phototransistor, Npn; Sensor Output Kingbright
27X9137
Optical Sensor, Phototransistor, Npn; Sensor Output Kingbright 27X9137
OPTICAL SENSOR, PHOTOTRANSISTOR, NPN; Sensor Output:Voltage; Wavelength of Peak Sensitivity:580nm; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:4Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OPTICAL SENSOR, PHOTOTRANSISTOR, NPN; Sensor Output:Voltage; Wavelength of Peak Sensitivity:580nm; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:4Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 8717365P 8717365 27X9137
Product Name Colour & Light Sensor ICs Colour & Light Sensor ICs Optical Sensor, Phototransistor, Npn; Sensor Output Kingbright
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details