Kingbright Corporation OEM Parts - OEM Parts (J - L) - KPL-3015SECK KPL-3015SECK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067765-KPL-3015SECK Packaging: Cut Tape Color: Orange Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 350 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: OEM Parts(J-L) Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): KPL-3015SECKKPL3015S ECK; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067765-KPL-3015SECK Packaging: Cut Tape Color: Orange Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 350 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: OEM Parts(J-L) Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): KPL-3015SECKKPL3015S ECK; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KPL-3015SECK - 1067765-KPL-3015SECK - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KPL-3015SECK
1067765-KPL-3015SECK
OEM Parts - OEM Parts (J - L) - KPL-3015SECK 1067765-KPL-3015SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067765-KPL-3015SECK Packaging: Cut Tape Color: Orange Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 350 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: OEM Parts(J-L) Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): KPL-3015SECKKPL3015S ECK; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 601 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067765-KPL-3015SECK
Packaging: Cut Tape
Color: Orange
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 350 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 601 nm
Categories: OEM Parts(J-L)
Number of LEDs: 1
Lens Style: Round
Alternative Parts (Cross-Reference): KPL-3015SECKKPL3015SECK;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1067765-KPL-3015SECK
Product Name OEM Parts - OEM Parts (J - L) - KPL-3015SECK
Unlock Full Specs
to access all available technical data