Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067758-KPJA-2107EC
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 6 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Wavelength: 617 nm
Categories: OEM Parts(J-L)
Case / Package: 120
Lens Style: Dome
Alternative Parts (Cross-Reference): KPJA-2107ECKPJA2107E
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067758-KPJA-2107EC |
| Product Name | OEM Parts - OEM Parts (J - L) - KPJA-2107EC |