Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006316-KPHB-1608SUR
Packaging: Cut Tape
Color: Green, Red
Termination: SMD/SMT
Mounting: SMD (SMT)
Viewing Angle: 130 °
Categories: OEM Parts(J-L)
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KPHB-1608SURKCGKC-GX
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006316-KPHB-1608SURKCGKC-GX |
| Product Name | OEM Parts - OEM Parts (J - L) - KPHB-1608SURKCGKC-GX |