Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014017-KPHB-1608CGK
Packaging: Cut Tape
Color: Green, Yellow
Termination: SMD/SMT
Mounting: SMD (SMT)
Viewing Angle: 130 °
Categories: OEM Parts(J-L)
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KPHB-1608CGKSYKC-GXK
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014017-KPHB-1608CGKSYKC-GX |
| Product Name | OEM Parts - OEM Parts (J - L) - KPHB-1608CGKSYKC-GX |