Kingbright Corporation Custom Parts - Custom Parts (J - M) - KPH-1608CGCK KPH-1608CGCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116872-KPH-1608CGCK Packaging: Cut Tape Color: Green Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Custom Parts Case / Package: 1608 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPH1608CGCK; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116872-KPH-1608CGCK Packaging: Cut Tape Color: Green Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Custom Parts Case / Package: 1608 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPH1608CGCK; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - KPH-1608CGCK - 1116872-KPH-1608CGCK - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - KPH-1608CGCK
1116872-KPH-1608CGCK
Custom Parts - Custom Parts (J - M) - KPH-1608CGCK 1116872-KPH-1608CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116872-KPH-1608CGCK Packaging: Cut Tape Color: Green Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Custom Parts Case / Package: 1608 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPH1608CGCK; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116872-KPH-1608CGCK
Packaging: Cut Tape
Color: Green
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 570 nm
Categories: Custom Parts
Case / Package: 1608
Number of LEDs: 1
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KPH1608CGCK;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1116872-KPH-1608CGCK
Product Name Custom Parts - Custom Parts (J - M) - KPH-1608CGCK
Unlock Full Specs
to access all available technical data