Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067745-KPG-1608VBC-
Mounting: SMD (SMT)
Forward Voltage: 4 V
Luminous Intensity: 200 mcd
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Categories: OEM Parts(J-L)
Case / Package: 1608
Number of LEDs: 1
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Dominant Wavelength: 470 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067745-KPG-1608VBC-D |
| Product Name | OEM Parts - OEM Parts (J - L) - KPG-1608VBC-D |