Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067775-KPG-0603CGC-
Packaging: Cut Tape
Color: Green
Forward Voltage: 2 V
Luminous Intensity: 15 mcd
Forward Current: 10 mA
Viewing Angle: 135 °
Wavelength: 571 nm
Categories: OEM Parts(J-L)
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067775-KPG-0603CGC-TT |
| Product Name | OEM Parts - OEM Parts (J - L) - KPG-0603CGC-TT |