Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067743-KPD-3224SYC
Color: Yellow
Viewing Angle: 20 °
Number of Pins: 2
Wavelength: 590 nm
Categories: OEM Parts(J-L)
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): KPD-3224SYCKPD3224SY
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 588 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067743-KPD-3224SYC |
| Product Name | OEM Parts - OEM Parts (J - L) - KPD-3224SYC |