Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067733-KPBDA-3020SU
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 900 mcd
Viewing Angle: 15 °
Lens Color: Clear
Number of Pins: 3
Categories: OEM Parts(J-L)
Case / Package: 3020
Number of LEDs: 2
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Dominant Wavelength: 630 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067733-KPBDA-3020SURKSYKC-PF |
| Product Name | OEM Parts - OEM Parts (J - L) - KPBDA-3020SURKSYKC-PF |