Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067731-KPBD-3224QBD
Color: Blue, Orange
Length: 2.4 mm
Mounting: SMD (SMT)
Luminous Intensity: 700 mcd
Forward Current: 30 mA
Viewing Angle: 20 °
Lens Color: Clear
Height: 2.4 mm
Number of Pins: 4
Wavelength: 601 nm
Width: 3.2 mm
Categories: OEM Parts(J-L)
Case / Package: 3224
Number of LEDs: 2
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Dominant Wavelength: 601 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067731-KPBD-3224QBDSEKC |
| Product Name | OEM Parts - OEM Parts (J - L) - KPBD-3224QBDSEKC |