Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067711-KPA-1606ZGC
Packaging: Cut Tape
Color: Green
Length: 600 µm
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 400 mcd
Forward Current: 20 mA
Viewing Angle: 110 °
Lens Color: Clear
Height: 1.2 mm
Number of Pins: 2
Wavelength: 525 nm
Width: 1.6 mm
Categories: OEM Parts(J-L)
Case / Package: 0602
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPA-1606ZGCKPA1606ZG
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067711-KPA-1606ZGC |
| Product Name | OEM Parts - OEM Parts (J - L) - KPA-1606ZGC |