Kingbright Corporation Ir Emitter, 940Nm, Smd; Viewing Angle Kingbright KP-3216F3C

Description
IR EMITTER, 940NM, SMD; Viewing Angle:120°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, SMD; Viewing Angle:120°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, Smd; Viewing Angle Kingbright - 66W1933 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, Smd; Viewing Angle Kingbright
66W1933
Ir Emitter, 940Nm, Smd; Viewing Angle Kingbright 66W1933
IR EMITTER, 940NM, SMD; Viewing Angle:120°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 940NM, SMD; Viewing Angle:120°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W1933
Product Name Ir Emitter, 940Nm, Smd; Viewing Angle Kingbright
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 15MQ040NPBF - 1121370-15MQ040NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
General-purpose Schottky diode - 1PS70SB40-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details