Kingbright Corporation Ir Emitter, 880Nm, Smd; Viewing Angle Kingbright KP-2012SF4C

Description
IR EMITTER, 880NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 880NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 880Nm, Smd; Viewing Angle Kingbright - 66W1931 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 880Nm, Smd; Viewing Angle Kingbright
66W1931
Ir Emitter, 880Nm, Smd; Viewing Angle Kingbright 66W1931
IR EMITTER, 880NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 880NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W1931
Product Name Ir Emitter, 880Nm, Smd; Viewing Angle Kingbright
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4988 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 26.4 mA
IR 2 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details