Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067679-KP-2012SECK
Packaging: Cut Tape
Color: Orange
Length: 1.25 mm
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 250 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 601 nm
Width: 2 mm
Categories: OEM Parts(J-L)
Case / Package: 2012
Number of LEDs: 1
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KP-2012SECKKP-2012 SECK; KP2012SECK;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067679-KP-2012SECK |
| Product Name | OEM Parts - OEM Parts (J - L) - KP-2012SECK |