Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067678-KP-2012P3C
Mounting: SMD (SMT)
Polarity: NPN
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 940 nm
Categories: OEM Parts(J-L)
Case / Package: 0805
Alternative Parts (Cross-Reference): KP-2012P3CKP2012P3C;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067678-KP-2012P3C |
| Product Name | OEM Parts - OEM Parts (J - L) - KP-2012P3C |