KP-2012P3C is a surface-mount NPN silicon phototransistor designed for infrared detection in optoelectronic switch and sensor applications. It features a 2.0 mm x 1.25 mm package with a height of 1.1 mm and a water-clear lens. The device has a collector-to-emitter
Photo Transistor, 2 X 1.25 MM, 1.10 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 Product overview: KP-2012P3C from Kingbright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-KP-2012P3C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-KP-2012P3C |
| Product Name | Bipolar Transistor |
| Polarity | NPN |