Kingbright Corporation Ir Emitter, 0805, 1.6V, 940Nm, Smd; Viewing Angle Kingbright KP-2012F3C

Description
IR EMITTER, 0805, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 0805, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 0805, 1.6V, 940Nm, Smd; Viewing Angle Kingbright - 66W1928 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 0805, 1.6V, 940Nm, Smd; Viewing Angle Kingbright
66W1928
Ir Emitter, 0805, 1.6V, 940Nm, Smd; Viewing Angle Kingbright 66W1928
IR EMITTER, 0805, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 0805, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0805; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W1928
Product Name Ir Emitter, 0805, 1.6V, 940Nm, Smd; Viewing Angle Kingbright
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details