Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988072-KM2520SGC01
Color: Green
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 90 mcd
Viewing Angle: 20 °
Lens Color: Clear
Number of Pins: 2
Categories: OEM Parts(J-L)
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome
Alternative Parts (Cross-Reference): KM2520SGC01KM 2520 SGC-01; KM-2520SGC01;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 568 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988072-KM2520SGC01 |
| Product Name | OEM Parts - OEM Parts (J - L) - KM2520SGC01 |