Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067533-KM-4661ID
Color: Red
Forward Voltage: 2 V
Luminous Intensity: 10 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Wavelength: 617 nm
Categories: OEM Parts(J-L)
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067533-KM-4661ID |
| Product Name | OEM Parts - OEM Parts (J - L) - KM-4661ID |