Kingbright Corporation Ir Emitter, 1.6V, 940Nm, Thd; Viewing Angle Kingbright KM-4457F3C

Description
IR EMITTER, 1.6V, 940NM, THD; Viewing Angle:70°; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 1.6V, 940NM, THD; Viewing Angle:70°; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 1.6V, 940Nm, Thd; Viewing Angle Kingbright - 94X0812 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 1.6V, 940Nm, Thd; Viewing Angle Kingbright
94X0812
Ir Emitter, 1.6V, 940Nm, Thd; Viewing Angle Kingbright 94X0812
IR EMITTER, 1.6V, 940NM, THD; Viewing Angle:70°; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 1.6V, 940NM, THD; Viewing Angle:70°; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94X0812
Product Name Ir Emitter, 1.6V, 940Nm, Thd; Viewing Angle Kingbright
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details