Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067457-KM-23LSGD-F
Packaging: Cut Tape
Color: Green
Length: 2.8 mm
Mounting: SMD (SMT)
Forward Voltage: 1.9 V
Luminous Intensity: 400 µcd
Forward Current: 25 mA
Viewing Angle: 140 °
Height: 1 mm
Wavelength: 568 nm
Width: 1.2 mm
Categories: OEM Parts(J-L)
Case / Package: SOT-23
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KM-23LSGD-FKM-23 LSGD-F;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067457-KM-23LSGD-F |
| Product Name | OEM Parts - OEM Parts (J - L) - KM-23LSGD-F |