Kingbright Corporation LED Displays KCSC56-105

Description
Red single 0.56in SMD CC KCSC56-105
Request a Quote Datasheet
Description
Red single 0.56in SMD CC KCSC56-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165591 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165591
LED Displays 6165591
Red single 0.56in SMD CC KCSC56-105

Red single 0.56in SMD CC KCSC56-105

Supplier's Site
LED Displays - 6165591P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165591P
LED Displays 6165591P
Red single 0.56in SMD CC KCSC56-105

Red single 0.56in SMD CC KCSC56-105

Supplier's Site
LED Displays - 1461460 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1461460
LED Displays 1461460
Red single 0.56in SMD CC KCSC56-105

Red single 0.56in SMD CC KCSC56-105

Supplier's Site
Smd Disp 0.56 Common Cathode Red; Led Color Kingbright - 64T3243 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.56 Common Cathode Red; Led Color Kingbright
64T3243
Smd Disp 0.56 Common Cathode Red; Led Color Kingbright 64T3243
SMD DISP 0.56" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:44mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.56" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:44mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165591 6165591P 1461460 64T3243
Product Name LED Displays LED Displays LED Displays Smd Disp 0.56 Common Cathode Red; Led Color Kingbright
Common Common Cathode Common Cathode Common Cathode
LED Color Red; Red Red; Red Red
Face & Segment Colors Grey Grey
Wavelength 630 nm
Character Height 14.2 mm (0.5591 inch) 14.2 mm (0.5591 inch) 14.2 mm (0.5591 inch) 14.22 mm (0.5598 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details