Kingbright Corporation LED Displays KCSC04-105

Description
Red single 0.4in SMD CC KCSC04-105
Request a Quote Datasheet
Description
Red single 0.4in SMD CC KCSC04-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165535 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165535
LED Displays 6165535
Red single 0.4in SMD CC KCSC04-105

Red single 0.4in SMD CC KCSC04-105

Supplier's Site
LED Displays - 6165535P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165535P
LED Displays 6165535P
Red single 0.4in SMD CC KCSC04-105

Red single 0.4in SMD CC KCSC04-105

Supplier's Site
LED Displays - 1651687 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651687
LED Displays 1651687
Red single 0.4in SMD CC KCSC04-105

Red single 0.4in SMD CC KCSC04-105

Supplier's Site
Smd Disp 0.4 Common Cathode Red; Led Color Kingbright - 64T3240 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.4 Common Cathode Red; Led Color Kingbright
64T3240
Smd Disp 0.4 Common Cathode Red; Led Color Kingbright 64T3240
SMD DISP 0.4" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.4" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165535 6165535P 64T3240
Product Name LED Displays LED Displays Smd Disp 0.4 Common Cathode Red; Led Color Kingbright
Common Common Cathode Common Cathode
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 630 nm
Character Height 10.2 mm (0.4016 inch) 10.2 mm (0.4016 inch) 10.16 mm (0.4000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details