Kingbright Corporation Smd Disp 0.3 Common Cathode Orange; Led Color Kingbright KCSC03-106

Description
SMD DISP 0.3" COMMON CATHODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMD DISP 0.3" COMMON CATHODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Disp 0.3 Common Cathode Orange; Led Color Kingbright - 64T3238 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.3 Common Cathode Orange; Led Color Kingbright
64T3238
Smd Disp 0.3 Common Cathode Orange; Led Color Kingbright 64T3238
SMD DISP 0.3" COMMON CATHODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.3" COMMON CATHODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 64T3238
Product Name Smd Disp 0.3 Common Cathode Orange; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details