Kingbright Corporation Disp, Smd, 0.2, Cmn Cathode, Green; Led Color Kingbright KCSC02-102

Description
DISP, SMD, 0.2", CMN CATHODE, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISP, SMD, 0.2", CMN CATHODE, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.2, Cmn Cathode, Green; Led Color Kingbright - 93T1575 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.2, Cmn Cathode, Green; Led Color Kingbright
93T1575
Disp, Smd, 0.2, Cmn Cathode, Green; Led Color Kingbright 93T1575
DISP, SMD, 0.2", CMN CATHODE, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISP, SMD, 0.2", CMN CATHODE, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93T1575
Product Name Disp, Smd, 0.2, Cmn Cathode, Green; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details