Kingbright Corporation LED Displays KCSA04-107

Description
Yellow single 0.4in SMD CA KCSA04-107
Request a Quote
Description
Yellow single 0.4in SMD CA KCSA04-107
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165355P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165355P
LED Displays 6165355P
Yellow single 0.4in SMD CA KCSA04-107

Yellow single 0.4in SMD CA KCSA04-107

Supplier's Site
LED Displays - 6165355 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165355
LED Displays 6165355
Yellow single 0.4in SMD CA KCSA04-107

Yellow single 0.4in SMD CA KCSA04-107

Supplier's Site
LED Displays - 1651686 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651686
LED Displays 1651686
Yellow single 0.4in SMD CA KCSA04-107

Yellow single 0.4in SMD CA KCSA04-107

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 6165355P 6165355
Product Name LED Displays LED Displays
Common Common Anode Common Anode
Character Height 10.2 mm (0.4016 inch) 10.2 mm (0.4016 inch)
LED Color Yellow; Yellow
Face & Segment Colors Grey
Wavelength 590 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details