Kingbright Corporation LED Displays KCSA03-107

Description
Kingbright KCSA03-107 LED Display
Request a Quote Datasheet
Description
Kingbright KCSA03-107 LED Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165305 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165305
LED Displays 6165305
Kingbright KCSA03-107 LED Display

Kingbright KCSA03-107 LED Display

Supplier's Site
LED Displays - 6165305P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165305P
LED Displays 6165305P
Kingbright KCSA03-107 LED Display

Kingbright KCSA03-107 LED Display

Supplier's Site
LED Displays - 1651849 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651849
LED Displays 1651849
Kingbright KCSA03-107 LED Display

Kingbright KCSA03-107 LED Display

Supplier's Site
Smd Disp 0.3 Common Anode Yellow; Led Color Kingbright - 64T3227 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.3 Common Anode Yellow; Led Color Kingbright
64T3227
Smd Disp 0.3 Common Anode Yellow; Led Color Kingbright 64T3227
SMD DISP 0.3" COMMON ANODE YELLOW; LED Color:Yellow; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:36mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.3" COMMON ANODE YELLOW; LED Color:Yellow; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:36mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165305 6165305P 64T3227
Product Name LED Displays LED Displays Smd Disp 0.3 Common Anode Yellow; Led Color Kingbright
Common Common Anode
LED Color Yellow; Yellow Yellow
Face & Segment Colors Grey
Wavelength 590 nm 590 nm
Character Height 7.6 mm (0.2992 inch) 7.6 mm (0.2992 inch) 7.62 mm (0.3000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details