Kingbright Corporation LED Displays KCSA03-105

Description
Red single 0.3in SMD CA KCSA03-105
Request a Quote Datasheet
Description
Red single 0.3in SMD CA KCSA03-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165276P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165276P
LED Displays 6165276P
Red single 0.3in SMD CA KCSA03-105

Red single 0.3in SMD CA KCSA03-105

Supplier's Site
LED Displays - 6165276 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165276
LED Displays 6165276
Red single 0.3in SMD CA KCSA03-105

Red single 0.3in SMD CA KCSA03-105

Supplier's Site
LED Displays - 1651690 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651690
LED Displays 1651690
Red single 0.3in SMD CA KCSA03-105

Red single 0.3in SMD CA KCSA03-105

Supplier's Site
Smd Disp 0.3 Common Anode Red; Led Color Kingbright - 64T3225 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.3 Common Anode Red; Led Color Kingbright
64T3225
Smd Disp 0.3 Common Anode Red; Led Color Kingbright 64T3225
SMD DISP 0.3" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.3" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165276P 6165276 64T3225
Product Name LED Displays LED Displays Smd Disp 0.3 Common Anode Red; Led Color Kingbright
Common Common Anode Common Anode
Character Height 7.6 mm (0.2992 inch) 7.6 mm (0.2992 inch) 7.62 mm (0.3000 inch)
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details