Kingbright Corporation LED Displays KCSA02-105

Description
Red single 0.2in SMD CA KCSA02-105
Request a Quote Datasheet
Description
Red single 0.2in SMD CA KCSA02-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165226P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165226P
LED Displays 6165226P
Red single 0.2in SMD CA KCSA02-105

Red single 0.2in SMD CA KCSA02-105

Supplier's Site
LED Displays - 6165226 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165226
LED Displays 6165226
Red single 0.2in SMD CA KCSA02-105

Red single 0.2in SMD CA KCSA02-105

Supplier's Site
LED Displays - 1651725 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651725
LED Displays 1651725
Red single 0.2in SMD CA KCSA02-105

Red single 0.2in SMD CA KCSA02-105

Supplier's Site
Smd Disp 0.2 Common Anode Red; Led Color Kingbright - 64T3222 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.2 Common Anode Red; Led Color Kingbright
64T3222
Smd Disp 0.2 Common Anode Red; Led Color Kingbright 64T3222
SMD DISP 0.2" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.2" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165226P 6165226 64T3222
Product Name LED Displays LED Displays Smd Disp 0.2 Common Anode Red; Led Color Kingbright
Common Common Anode Common Anode
Character Height 5.1 mm (0.2008 inch) 5.1 mm (0.2008 inch) 5.08 mm (0.2000 inch)
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 635 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details