Kingbright Corporation LED Displays KCPSC04-105

Description
Alpha-Num Display Red Single 10.16mm
Request a Quote
Description
Alpha-Num Display Red Single 10.16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8717359P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8717359P
LED Displays 8717359P
Alpha-Num Display Red Single 10.16mm

Alpha-Num Display Red Single 10.16mm

Supplier's Site
LED Displays - 1654323 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1654323
LED Displays 1654323
Alpha-Num Display Red Single 10.16mm

Alpha-Num Display Red Single 10.16mm

Supplier's Site
LED Displays - 8717359 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8717359
LED Displays 8717359
Alpha-Num Display Red Single 10.16mm

Alpha-Num Display Red Single 10.16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 8717359P 1654323
Product Name LED Displays LED Displays
Common Common Cathode Common Cathode
Character Height 10.2 mm (0.4016 inch) 10.2 mm (0.4016 inch)
LED Color Red; Red
Face & Segment Colors Grey
Wavelength 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details