Kingbright Corporation LED Displays KCDC03-107

Description
Yellow double 0.3in SMD 14-seg c-cathode
Request a Quote
Description
Yellow double 0.3in SMD 14-seg c-cathode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 294583 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294583
LED Displays 294583
Yellow double 0.3in SMD 14-seg c-cathode

Yellow double 0.3in SMD 14-seg c-cathode

Supplier's Site
LED Displays - 294583P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294583P
LED Displays 294583P
Yellow double 0.3in SMD 14-seg c-cathode

Yellow double 0.3in SMD 14-seg c-cathode

Supplier's Site
LED Displays - 1651514 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651514
LED Displays 1651514
Yellow double 0.3in SMD 14-seg c-cathode

Yellow double 0.3in SMD 14-seg c-cathode

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 294583 294583P
Product Name LED Displays LED Displays
Common Common Cathode Common Cathode
LED Color Yellow; Yellow
Face & Segment Colors Grey
Wavelength 590 nm
Character Height 7.6 mm (0.2992 inch) 7.6 mm (0.2992 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details