Kingbright Corporation LED Displays KCDC03-105

Description
Red double 0.3in SMD 14-seg c-cathode
Request a Quote
Description
Red double 0.3in SMD 14-seg c-cathode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 294599P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294599P
LED Displays 294599P
Red double 0.3in SMD 14-seg c-cathode

Red double 0.3in SMD 14-seg c-cathode

Supplier's Site
LED Displays - 1651515 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651515
LED Displays 1651515
Red double 0.3in SMD 14-seg c-cathode

Red double 0.3in SMD 14-seg c-cathode

Supplier's Site
Smd Disp 0.3 Common Cathode Red; Led Color Kingbright - 64T3213 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.3 Common Cathode Red; Led Color Kingbright
64T3213
Smd Disp 0.3 Common Cathode Red; Led Color Kingbright 64T3213
SMD DISP 0.3" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:

SMD DISP 0.3" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 294599P 1651515 64T3213
Product Name LED Displays LED Displays Smd Disp 0.3 Common Cathode Red; Led Color Kingbright
Common Common Cathode Common Cathode
Character Height 7.6 mm (0.2992 inch) 7.6 mm (0.2992 inch) 7.62 mm (0.3000 inch)
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details