Kingbright Corporation LED Displays KCDA03-105

Description
Red double 0.3in SMD 14-seg c-anode
Request a Quote Datasheet
Description
Red double 0.3in SMD 14-seg c-anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 294656 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294656
LED Displays 294656
Red double 0.3in SMD 14-seg c-anode

Red double 0.3in SMD 14-seg c-anode

Supplier's Site
LED Displays - 294656P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294656P
LED Displays 294656P
Red double 0.3in SMD 14-seg c-anode

Red double 0.3in SMD 14-seg c-anode

Supplier's Site
LED Displays - 1651510 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651510
LED Displays 1651510
Red double 0.3in SMD 14-seg c-anode

Red double 0.3in SMD 14-seg c-anode

Supplier's Site
Smd Disp 0.3 Common Anode Red; Led Color Kingbright - 64T3204 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.3 Common Anode Red; Led Color Kingbright
64T3204
Smd Disp 0.3 Common Anode Red; Led Color Kingbright 64T3204
SMD DISP 0.3" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.3" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:27mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 294656 294656P 64T3204
Product Name LED Displays LED Displays Smd Disp 0.3 Common Anode Red; Led Color Kingbright
Common Common Anode Common Anode
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 635 nm
Character Height 7.6 mm (0.2992 inch) 7.6 mm (0.2992 inch) 7.62 mm (0.3000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details