Kingbright Corporation LED Displays KCDA02-123

Description
7-Seg Display 2-Digit 5.08mm Green
Request a Quote
Description
7-Seg Display 2-Digit 5.08mm Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8770779 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8770779
LED Displays 8770779
7-Seg Display 2-Digit 5.08mm Green

7-Seg Display 2-Digit 5.08mm Green

Supplier's Site
LED Displays - 8770779P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8770779P
LED Displays 8770779P
7-Seg Display 2-Digit 5.08mm Green

7-Seg Display 2-Digit 5.08mm Green

Supplier's Site
LED Displays - 1654466 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1654466
LED Displays 1654466
7-Seg Display 2-Digit 5.08mm Green

7-Seg Display 2-Digit 5.08mm Green

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 8770779 8770779P
Product Name LED Displays LED Displays
Common Common Anode Common Anode
LED Color Green; Green
Face & Segment Colors Grey
Wavelength 570 nm
Character Height 5.1 mm (0.2008 inch) 5.1 mm (0.2008 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details